Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.15
|
178
in stock
|
Buy Now | |
TTI Europe
from US$3.20
|
1,755
in stock
|
Buy Now | |
Boersig
from US$3.17
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
550
in stock
|
Buy Now | |
TE Store
from US$2.46
|
205
in stock
|
Buy Now | |
element14
from US$3.53
|
178
in stock
|
Buy Now | |
Heilind Electronics
from US$4.64
|
119
in stock
|
Buy Now | |
Rapid Electronics
from US$4.18
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
100
in stock
|
Buy Now | |
Distrelec
from US$4.59
|
100
in stock
|
Buy Now | |
RS Americas
from US$4.07
|
99
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.64
|
24
in stock
|
Buy Now | |
Avnet America
-
|
77
in stock
|
Buy Now | |
Future Electronics
from US$2.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | A1 |
Color | Black |
Number of Positions | 42 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.201in, 30.5mm |
Height | 33mm, 1.299in |
Length | 3.039in, 77.2mm |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Hybrid Connector | No |
Connector, Housing, Socket, 5Mm, 42 Position | Newark Electronics |
42P SOCKET HOUSING MIX KPL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Connector System: Wire-to-Wire Number of Positions: 42 Housing for Female Terminals 1.6 mm .063" | Timer Connector Housing | Part Number: 1-963226-1 | Internal Number: 1-963226-1 | TE Connectivity | TE Store |
HOUSING, SOCKET, 42 WAY | element14 |
42P SOCKET HOUSING MIX KPL | Heilind Electronics |
Automotive Connectors 42P SOCKET HOUSING MIX KPL | Rapid Electronics |
TE Connectivity 42 Position 5.00mm Pitch Triple Row Crimp Termination Black Receptacle | Distrelec |
Timer - Connector 42P SOCKET HOUSING MIX KPL | TE Connectivity 1-963226-1 | RS Americas |
Conn Housing RCP 42 POS 5mm Crimp ST | Avnet America |
42 Position 5.00mm Pitch Triple Row Crimp Termination Black Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a 1-963226-1?
Additional datasheets, footprints and schematics for 1-963226-1 are listed on our Part Details page. You can also find images and similar parts to 1-963226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963226-1 fall under?
The 1-963226-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-963226-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963226-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, TE Store and element14 have stock available or on a lead time for 1-963226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963226-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963226-1?
You can fill out our help required form which you can use to request a quote for 1-963226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.