Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.33
|
193
in stock
|
Buy Now | |
Future Electronics
from US$3.78
|
3,460
in stock
|
Buy Now | |
Rapid Electronics
from US$10.64
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$8.82
|
500
in stock
|
Buy Now | |
Distrelec
from US$10.57
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$10.32
|
95
in stock
|
Buy Now | |
element14
from US$9.77
|
95
in stock
|
Buy Now | |
Farnell
from US$7.89
|
95
in stock
|
Buy Now | |
TE Store
from US$6.34
|
68
in stock
|
Buy Now | |
Sorelec
-
|
6,298
in stock
|
Buy Now | |
Avnet America
from US$7.48
|
-
|
Buy Now | |
Boersig
from US$8.08
|
-
|
Buy Now | |
TTI Europe
from US$4.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 42 |
Number of Signal Positions | 42 |
Number of Rows | 3 |
Number of Sections | 1 |
Interface Plating | Tin (Sn) |
Tab Thickness | .023in, .6mm, .031in, .8mm |
Tab Width | 1.6mm, .118in, 3mm, .062in |
Length | 92mm, 3.62in |
Width | 37.1mm, 1.46in |
Profile Height from PCB | 1.27in, 32.5mm |
Centerline (Pitch) | .157in, 4mm |
Mounting Orientation | Horizontal/90° |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mounting Holes | With |
PCB Mount Retention | With |
Locking Interface | With |
Circuit Application | Signal |
Packaging Type | Tray |
Packaging Quantity | 100 |
Hybrid Header | Yes |
Sealable | No |
Connector System | Wire-to-Board |
Shielded | No |
Termination Method | Through Hole - Solder |
42 Position Black Tab Mount Header Timer Connector | Future Electronics |
Automotive Connectors 42P MESSERLEIST MIX | Rapid Electronics |
TE Connectivity - AMP PCB Conn 42P MESSERLEIST MIX | Distrelec |
JPT, Micro Timer II 42 way plug header | RS |
Rectangular Power Connector, Timer Series, Through Hole, Header, 42, Pin Rohs Compliant: Yes |Amp Te Connectivity 1-963224-1 | Newark Electronics |
HEADER, JPT, 42WAY | element14 |
42P MESSERLEIST MIX PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 42 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 42 | Low & Medium Power Header | Part Number: 1-963224-1 | Internal Number: 1-963224-1 | TE Connectivity | TE Store |
Conn Timer Connector HDR 42 POS 5mm Solder RA SMD | Avnet America |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
No. of Contacts | 42Contacts |
---|---|
Product Range | Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | - |
Gender | Header |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 1-963224-1?
Additional datasheets, footprints and schematics for 1-963224-1 are listed on our Part Details page. You can also find images and similar parts to 1-963224-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963224-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963224-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963224-1 fall under?
The 1-963224-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-963224-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963224-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963224-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963224-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1-963224-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963224-1 often in real-time on the comparison pages.
What if I can't find stock of 1-963224-1?
You can fill out our help required form which you can use to request a quote for 1-963224-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.