Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.57
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$10.26
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
3
in stock
|
Buy Now | |
Avnet America
from US$8.99
|
-
|
Buy Now | |
Boersig
from US$9.77
|
-
|
Buy Now | |
Distrelec
from US$15.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Connector Code | A1 |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 29 |
Mating Tab Width | .11in, 2.8mm |
Length | 82.5mm, 3.24in |
Width | 30.5mm, 1.2in |
Height | 33mm, 1.29in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP64K |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Method | Paper Box |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors J-P-T Geh Kpl 29P |Amp Te Connectivity 1-963223-2 | Newark Electronics |
Automotive Connectors J-P-T GEH KPL 29P | Rapid Electronics |
AMP1-963223-2 | Avnet America |
TE Connectivity J-P-T GEH KPL 29P Automotive Connectors J-P-T GEH KPL 29P | Distrelec |
Where can I find additional details, specifications and documents for a 1-963223-2?
Additional datasheets, footprints and schematics for 1-963223-2 are listed on our Part Details page. You can also find images and similar parts to 1-963223-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-963223-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-963223-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-963223-2 fall under?
The 1-963223-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-963223-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-963223-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-963223-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-963223-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-963223-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-963223-2 often in real-time on the comparison pages.
What if I can't find stock of 1-963223-2?
You can fill out our help required form which you can use to request a quote for 1-963223-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.