Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Cap 150Uf 100Vdc 10% Axl Rohs Compliant: Yes |Kyocera Avx 93026-51KS | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 93026 Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 100V |
Product Range | 93026 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.6ohm |
RoHS Compliant | No |
DSCC-93026 Series 150 uF ▒10 % 100 V Axial SuperTan« Wet Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 150 uF, 100 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a 93026-51KS?
Additional datasheets, footprints and schematics for 93026-51KS are listed on our Part Details page. You can also find images and similar parts to 93026-51KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93026-51KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93026-51KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93026-51KS fall under?
The 93026-51KS is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 93026-51KS when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93026-51KS you can contact the distributor directly for product support, shipping queries etc.
Is the 93026-51KS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 93026-51KS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 93026-51KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93026-51KS often in real-time on the comparison pages.
What if I can't find stock of 93026-51KS?
You can fill out our help required form which you can use to request a quote for 93026-51KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.