Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
2,412
in stock
|
Buy Now | |
TE Store
from US$0.22
|
5,255
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,412
in stock
|
Buy Now | |
element14
from US$0.38
|
2,412
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | 6.3mm, 5.8mm, .248in, .228in, 4.8mm, .189in |
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 40A |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | 3mm², 4mm², 2.5mm², 11AWG, 12AWG |
Wire Insulation Diameter | .106 – .145in, 2.7 – 3.7mm |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
SPT REC 6.3 Contact SRC Ag Terminal Type: Receptacle Mating Tab Width: 6.3 mm Mating Tab Width: .25 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 6.3 mm .25" .8 mm | Timer & Receptacle And Tab | Part Number: 927829-5 | Internal Number: 927829-5 | TE Connectivity | TE Store |
Contact, Socket, Crimp, 13-11Awg | Newark Electronics |
CONTACT, SOCKET, CRIMP, 13-11AWG | element14 |
11-13AWG 40A Wire/Cable Timer Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT | Boersig |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper Iron |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 13AWG |
Wire Size AWG Max | 11AWG |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Current Rating | 40A |
For Use With | ET Series Standard Power Timer Connectors |
Where can I find additional details, specifications and documents for a 927829-5?
Additional datasheets, footprints and schematics for 927829-5 are listed on our Part Details page. You can also find images and similar parts to 927829-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927829-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927829-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927829-5 fall under?
The 927829-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927829-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927829-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 927829-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927829-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 927829-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927829-5 often in real-time on the comparison pages.
What if I can't find stock of 927829-5?
You can fill out our help required form which you can use to request a quote for 927829-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.