284106-4

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Power Distribution Boxes

> Module Component

distributor space
Organise Price Comparison Results by
Distributor Statistics for 284106-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 284106-4
Series Information for 284106-4 - TE Connectivity
  • Status: Active
  • Product Code: M270
  • Global Product Line: P16
  • GPL Description: Automotive

Description

5P.MODULAR CONN.MICRO RELAY W.

Specifications

Secondary Locking:
Yes
Terminal Primary Locking Feature:
Locking Lance
Number of Relays (Minimum):
1
Nominal Voltage Architecture:
24V, 12V
Operating Voltage:
12V
Vibration Class Level:
10G
Coupling with Other TE Modules:
No
Sealable:
No
Relay Type:
Micro Relay
Component Type:
Relay Holder
Operating Temperature Range:
-25 – 105°C, -13 – 221°F

Compatibility

  • Compatible Parts: 927829-5, 1241818-5
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability