Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 5 |
Number of Rows | 2 |
Length | 1.094in, 27.8mm |
Width | 1.634in, 41.5mm |
Height | 1.122in, 28.5mm |
Centerline (Pitch) | 6mm, 8mm, .236in, .315in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 600 |
Packaging Method | Box |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
AMP284106-2 | Avnet America |
Where can I find additional details, specifications and documents for a 284106-2?
Additional datasheets, footprints and schematics for 284106-2 are listed on our Part Details page. You can also find images and similar parts to 284106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284106-2 fall under?
The 284106-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284106-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284106-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 284106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284106-2 often in real-time on the comparison pages.
What if I can't find stock of 284106-2?
You can fill out our help required form which you can use to request a quote for 284106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.