Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.71
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$7.71
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | Other |
Color | Brown |
Number of Positions | 48 |
Number of Rows | 4 |
Mating Tab Width | .63mm, 1.5mm, .025in, .059in |
Length | 1.705in, 43.3mm |
Height | 56.03mm, 2.206in |
Width | 1.354in, 34.4mm |
Operating Voltage | 14VAC |
Centerline (Pitch) | .138in, .098in, 3.5mm, 3.7mm, .146in, 2.5mm |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 9-2208805-9?
Additional datasheets, footprints and schematics for 9-2208805-9 are listed on our Part Details page. You can also find images and similar parts to 9-2208805-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2208805-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2208805-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2208805-9 fall under?
The 9-2208805-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-2208805-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2208805-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2208805-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2208805-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-2208805-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2208805-9 often in real-time on the comparison pages.
What if I can't find stock of 9-2208805-9?
You can fill out our help required form which you can use to request a quote for 9-2208805-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.