Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1618384-6 |
Prices starting from US$102.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$220.23
|
376
in stock
|
Buy Now | |
Newark Electronics
from US$216.06
|
376
in stock
|
Buy Now | |
Rapid Electronics
from US$224.56
|
376
in stock
|
Buy Now | |
Chip One Stop
from US$167.00
|
376
in stock
|
Buy Now | |
Farnell
from US$389.73
|
301
in stock
|
Buy Now | |
Heilind Electronics
from US$202.26
|
80
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$202.26
|
26
in stock
|
Buy Now | |
Sager
from US$173.99
|
17
in stock
|
Buy Now | |
Avnet America
from US$102.78
|
1
in stock
|
Buy Now | |
Future Electronics
from US$188.78
|
-
|
Buy Now | |
RS Americas
from US$184.66
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form X, SPST-NO-DM |
Contact Current Rating | 500A |
Contact Base Material | Copper |
Auxiliary Contacts | Without |
Contact Switching Voltage (Max) | 900 |
Voltage (Max) | 500VDC |
Coil Voltage Rating | 115VDC |
Coil Resistance | 1008.3Ω |
Contact Voltage Rating | 12 – 900kVDC |
Mounting Type | Bottom |
Product Type | Contactor |
High Voltage Connection (Power) | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
Lev200Aoana = Relay, Lev200 Spst-No |Amp Te Connectivity 9-1618384-6 | Newark Electronics |
LEV200AOANA = RELAY LEV200 SPST-NO | Rapid Electronics |
TE Connectivity - AMP HVRelay LEV200AOANA%3DRELAY LEV200 SPST-NO | Distrelec |
CONTACTORS RELAYS | Farnell |
LEV200AOANA = RELAY, LEV200 SP | Heilind Electronics |
Industrial Relays LEV200AOANA | Sager |
Electromechanical Relay SPST-NO-DM 500A 115VAC Bottom Mount | Avnet America |
SPST 500 A 115 VAC High Voltage Contactor Relay | Future Electronics |
Relay, Contactor, SPST, 500A, 115VAC, 900VDC, Sealed, LEV200/Kilovac Series | TE Connectivity 9-1618384-6 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1618384-6?
Additional datasheets, footprints and schematics for 9-1618384-6 are listed on our Part Details page. You can also find images and similar parts to 9-1618384-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1618384-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1618384-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1618384-6 fall under?
The 9-1618384-6 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1618384-6 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1618384-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1618384-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1618384-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1618384-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1618384-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1618384-6?
You can fill out our help required form which you can use to request a quote for 9-1618384-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.