Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1618404-1 |
Prices starting from US$93.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$119.81
|
No stock
|
Buy Now | |
TTI Europe
from US$102.19
|
40
in stock
|
Buy Now | |
Powell Electronics
from US$137.60
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$93.41
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$93.41
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$153.86
|
-
|
Buy Now | |
Avnet America
from US$100.55
|
-
|
Buy Now | |
RS Americas
from US$131.09
|
-
|
Buy Now | |
element14
from US$143.69
|
-
|
Buy Now | |
Sager
from US$101.96
|
-
|
Buy Now |
Contact Current Rating | 500A |
---|---|
Contact Arrangement | 1 Form A (SPST-NO) |
Pole Configuration | 1 |
Contact Base Material | Copper |
Contact Switching Voltage (Max) | 900VDC |
Coil Voltage Rating | 72VDC |
Coil Resistance | 350Ω |
Coil Voltage (Max) | 95VDC |
Actuating System | DC |
Agency Approval | UL Recognized |
Mounting Plate | Without |
Mounting Type | Screw |
Torque | 80in-lbs |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Molded | Yes |
Terminal Configuration | M8 x 1.25 Stud |
Model | EV200 |
Arc Cover | Without |
Contactor Type | Sealed |
Coil Termination | 10-32 UNF-2A Stud |
SOLENOIDS - KILOVAC | TTI Europe |
LEV200AKNAF | Heilind Electronics |
Lev200Aknaf=Relay, Spst-No 72Vdc |Te Connectivity 8-1618404-1 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 500A 72VDC 357Ohm Side Mount | Avnet America |
Contactor, 1 Form X, Contacts, Leads, 12-900VDC, 500A, KILOVAC LEV200 | TE Connectivity 8-1618404-1 | RS Americas |
Industrial Relays LEV200AKNAF | Sager |
Where can I find additional details, specifications and documents for a 8-1618404-1?
Additional datasheets, footprints and schematics for 8-1618404-1 are listed on our Part Details page. You can also find images and similar parts to 8-1618404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1618404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1618404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1618404-1 fall under?
The 8-1618404-1 is listed under Relays, Contactors & Switches > Contactors > General Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 8-1618404-1 when available in the General Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1618404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1618404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1618404-1 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 8-1618404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1618404-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1618404-1?
You can fill out our help required form which you can use to request a quote for 8-1618404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.