Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | LEV200HOANA01 |
Auxiliary Switch Contact Arrangement | 1 Form A, SPST-NO |
---|---|
Contact Arrangement | 1 Form A (SPST-NO) |
Pole Configuration | 1 |
Contact Base Material | Copper |
Contact Current Rating | 500A |
Wire Size | 22AWG |
Coil Resistance | 1000Ω |
Contact Switching Voltage (Max) | 900VDC |
Actuating System | DC |
Coil Voltage (Max) | 122VAC |
Coil Voltage Rating | 110VDC |
Agency Approval | UL Recognized |
Mounting Plate | Without |
Mounting Type | Screw |
Torque | 80in-lbs |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Terminal Configuration | M8 x 1.25 Stud |
Model | EV200 |
Contactor Type | Sealed |
Arc Cover | Without |
Molded | Yes |
Coil Termination | Wire |
Auxiliary Contact Terminals | Wire - Connector |
Lev200Hoana01=Relay, Spst-No Rohs Compliant: Yes |Te Connectivity 9-1618387-5 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 500A 115VAC Bottom Mount | Avnet America |
Industrial Relays LEV200HOANA01=RELAY, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 9-1618387-5?
Additional datasheets, footprints and schematics for 9-1618387-5 are listed on our Part Details page. You can also find images and similar parts to 9-1618387-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1618387-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1618387-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1618387-5 fall under?
The 9-1618387-5 is listed under Relays, Contactors & Switches > Contactors > General Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 9-1618387-5 when available in the General Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1618387-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1618387-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1618387-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 9-1618387-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1618387-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1618387-5?
You can fill out our help required form which you can use to request a quote for 9-1618387-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.