Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,009.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,095.56
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1,258.68
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,258.68
|
2
in stock
|
Buy Now | |
Avnet America
from US$1,009.96
|
-
|
Buy Now | |
RS Americas
from US$1,186.92
|
-
|
Buy Now | |
Boersig
from US$1,401.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CERTICRIMP 2 20-16 SERIES CON | Heilind Electronics |
Ccii 070 Series Rec Tab 20-16 Assy |Amp Te Connectivity 91573-1 | Newark Electronics |
CERTI Crimp II Hand Tool Assembly | Avnet America |
Certicrimp 2 20-16 Series Cont | TE Connectivity 91573-1 | RS Americas |
CERTICRIMP 2 20-16 SERIES CONT | Boersig |
CERTICRIMP 220-16 SERIES CON | Power and Signal Group |
Where can I find additional details, specifications and documents for a 91573-1?
Additional datasheets, footprints and schematics for 91573-1 are listed on our Part Details page. You can also find images and similar parts to 91573-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91573-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91573-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91573-1 fall under?
The 91573-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91573-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91573-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91573-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91573-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 91573-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91573-1 often in real-time on the comparison pages.
What if I can't find stock of 91573-1?
You can fill out our help required form which you can use to request a quote for 91573-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.