903-10409-1 Fasteners & Fixings by Amphenol

LOCK WASHER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Newark
Newark
from US$2.08
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.78
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Internal Diameter 5.1mm
External Diameter 7.7mm
Inner Diameter 5.1mm
Outer Diameter 7.7mm
RoHS Compliant Yes

Alternative Descriptions

Lock Washer | Newark Electronics
LOCKWASHER GOLD BLKPACK 100PCS | Avnet America
Lockwasher, Steel, 0.305In.(OD), 0.200In.(ID), 0.018In.Thick | Amphenol RF 903-10409-1 | RS Americas
INTERCONNECT ACCESSORY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 903-10409-1?

Additional datasheets, footprints and schematics for 903-10409-1 are listed on our Part Details page. You can also find images and similar parts to 903-10409-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 903-10409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 903-10409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 903-10409-1 fall under?

The 903-10409-1 is listed under Fasteners & Mechanical > Fasteners & Fixings > Washers > Miscellaneous Washers.

Can I view similar or alternative parts?

You can view similar parts to 903-10409-1 when available in the Miscellaneous Washers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 903-10409-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 903-10409-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 903-10409-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 903-10409-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 903-10409-1 often in real-time on the comparison pages.

What if I can't find stock of 903-10409-1?

You can fill out our help required form which you can use to request a quote for 903-10409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay