Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
5,900
in stock
|
Buy Now | |
TE Store
from US$1.02
|
48,026
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
18,975
in stock
|
Buy Now | |
element14
from US$0.72
|
18,975
in stock
|
Buy Now | |
Farnell
from US$1.10
|
18,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
7,000
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
91
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64 mm, .025 in |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Shape & Form | Square |
Wire Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | .038 – .062in, .97 – 1.57mm |
Wire Size | 20AWG, .5 – .6mm² |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Comment | Extraction Tool No. 91084-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts., (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., These contacts must be crimped in accordance with AMP Specification No. 114-25006 in order to function properly in a connector housing. |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 7000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
LOCKING CLIP CONT ASSY .025 SQ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Wire Size: 20 AWG Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 867052-2 | Internal Number: 867052-2 | 20 AWG | TE Connectivity | TE Store |
LOCK CLIP CONT .025 SQ AWG20 | TTI Europe |
Contact, Socket, 20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20AWG, CRIMP | element14 |
Crimp snap in contact 20 awg gold | RS |
PCB Contact Locking Clip, Female, Crimp, Gold / Nickel Plating 20 AWG | TE Connectivity 867052-2 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 867052-2?
Additional datasheets, footprints and schematics for 867052-2 are listed on our Part Details page. You can also find images and similar parts to 867052-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 867052-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 867052-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 867052-2 fall under?
The 867052-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 867052-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 867052-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 867052-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 867052-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 867052-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 867052-2 often in real-time on the comparison pages.
What if I can't find stock of 867052-2?
You can fill out our help required form which you can use to request a quote for 867052-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.