Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | 2.3mm, .091in |
---|---|
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Size | 2.08 – 2.62mm² |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Primary Locking Feature | Clean Body |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
090II NON SLD TAB(SQ 2.0) Terminal Type: Tab Mating Tab Width: 2.3 mm Mating Tab Width: .091 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab 2.3 mm .091" .64 mm | Multilock & Receptacle And Tab | Part Number: 368086-1 | Internal Number: 368086-1 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 368086-1?
Additional datasheets, footprints and schematics for 368086-1 are listed on our Part Details page. You can also find images and similar parts to 368086-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368086-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368086-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368086-1 fall under?
The 368086-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 368086-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368086-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368086-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368086-1 have stock available?
Authorised distributors including TE Store, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 368086-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368086-1 often in real-time on the comparison pages.
What if I can't find stock of 368086-1?
You can fill out our help required form which you can use to request a quote for 368086-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.