Options for Price Comparison
Distributor Statistics for 1901798-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1901798-1
Details for 1901798-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
1901798-1
Buy Directly from TE Store (0 in stock) $1132.0000
S.D.E. SAHT ASSEMBLY
1901798-1 image

1901798-1 by TE Connectivity

S.D.E. SAHT ASSEMBLY
Part Information
1901798-1 image
Not applicable for solder process capability
Status: Active
Product Code: 0808
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type:
Open Barrel - F Crimp
Specification Type:
TE Product Specification (114-)
Certification:
Yes
Power Type:
Manual, Battery, Electric
Tool Type:
CERTI-CRIMP II, Straight Action Hand Tool
Tool Grade:
Premium Crimp Tooling
Compatible Parts
Alternate Descriptions
S.D.E. SAHT ASSEMBLY Newark Electronics
CERTI-CRIMP II Crimp Tool For Contacts Avnet America
CERTI-CRIMP II Crimp Tool For Contacts Avnet Europe
Special Order: S.D.E. SAHT ASSEMBLY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) Certification: Yes Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Portable Crimp Tool | Part Number: 1901798-1 | Internal Number: 1901798-1 | TE Connectivity TE Store