Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Stud Diameter | 3.56mm, .14in |
Overall Length | 20.3mm, .799in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 12000 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | SPADE-028 |
Operating Temperature Range | 221°F, 105°C |
Where can I find additional details, specifications and documents for a 8-52929-0?
Additional datasheets, footprints and schematics for 8-52929-0 are listed on our Part Details page. You can also find images and similar parts to 8-52929-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52929-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52929-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52929-0 fall under?
The 8-52929-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52929-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52929-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52929-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52929-0 have stock available?
There is no stock from authorised distributors for 8-52929-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52929-0 often in real-time on the comparison pages.
What if I can't find stock of 8-52929-0?
You can fill out our help required form which you can use to request a quote for 8-52929-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.