Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F07329-000,
AMP-8-0034070-1 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.67
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
3,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,355
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
3,355
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
3,355
in stock
|
Buy Now | |
TE Store
from US$0.64
|
984
in stock
|
Buy Now | |
element14
from US$51.37
|
51
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
Plating Material | Tin |
Insulation Sleeve Material | Vinyl |
Splice Features | Standard |
Weight per Piece | 1g |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 27.33mm, 1.076in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Insulated | Yes |
Serrated | Yes |
Product Type | Splice |
Sealable | No |
Splice Type | Butt Splice |
Accessory Type | Splice |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 90°C |
Pg Butt Splc 22-16Comm22-18Mil |Amp Te Connectivity 8-34070-1 | Newark Electronics |
TE Connectivity - AMP Splice PG BUTT SPLC 22-16COMM22-18MIL | Distrelec |
PG BUTT SPLC 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 8-34070-1 | Internal Number: 8-34070-1 | Alias Number: AMP-8-0034070-1 | TE Connectivity | TE Store |
TERMINAL, BUTT SPLICE, CRIMP, RED | element14 |
Plasti-Grip 22-16 AWG Standard Insulated Butt Splice Connector | Future Electronics |
Splice Terminal 16-22AWG 27.33mm Tin Loose Piece | Avnet America |
Connector SPLICE BUTT 16-22 AWG P-G | TE Connectivity 8-34070-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-34070-1?
Additional datasheets, footprints and schematics for 8-34070-1 are listed on our Part Details page. You can also find images and similar parts to 8-34070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34070-1 fall under?
The 8-34070-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34070-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34070-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 8-34070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34070-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34070-1?
You can fill out our help required form which you can use to request a quote for 8-34070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.