Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
900
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Insulation Material | Vinyl |
Splice Material | Copper |
Color Features | Blue Lettering |
Plating Material | Tin |
Insulation Sleeve Material | Vinyl |
Number of Serrations | 16 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 1.03in, 26.162mm |
Barrel Inside Diameter | .142in, 3.607mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Insulated | Yes |
Serrated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Operating Temperature Range | 194°F, 90°C |
Terminals Splice Pg Butt Trans 16-14 |Amp Te Connectivity 8-328427-1 | Newark Electronics |
Terminals SPLICE PG BUTT TRANS 16-14 | Rapid Electronics |
TE Connectivity SPLICE PG BUTT TRANS 16-14 Terminals SPL | Distrelec |
Splices Terminal 14-16AWG Tin Loose Piece | Avnet America |
Splice, Pg Butt Trans 16-14 | TE Connectivity 8-328427-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-328427-1?
Additional datasheets, footprints and schematics for 8-328427-1 are listed on our Part Details page. You can also find images and similar parts to 8-328427-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-328427-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-328427-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-328427-1 fall under?
The 8-328427-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-328427-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-328427-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-328427-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-328427-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-328427-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-328427-1 often in real-time on the comparison pages.
What if I can't find stock of 8-328427-1?
You can fill out our help required form which you can use to request a quote for 8-328427-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.