Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 4.536g |
---|---|
Color | Yellow - Translucent |
Splice Material | Copper |
Insulation Sleeve Material | Copper |
Insulation Material | Nylon |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 2.08mm, .082in |
Wire Size | .12 – .4mm², 202 – 810CMA, 26 – 22AWG |
Overall Length | 22.61mm |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Discrete Wire Type | Stranded |
Operating Temperature Range | 105°C |
Terminals Pidg 26-22 Butt Sm-Pack-25 Loose Piece |Amp Te Connectivity 8-323994-3 | Newark Electronics |
Conn Butt Splice Terminal 22-26AWG 22.61mm Tin Loose Piece/Box | Avnet America |
PIDG 26-22 BUTT SM-PACK-25 Splice Type: Butt Splice Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Sealable: No Splice Features: Serrated Butt Splice 26 – 22 AWG .12 – .4 mm² | Pidg Butt Splice | Part Number: 8-323994-3 | Internal Number: 8-323994-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-323994-3?
Additional datasheets, footprints and schematics for 8-323994-3 are listed on our Part Details page. You can also find images and similar parts to 8-323994-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-323994-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-323994-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-323994-3 fall under?
The 8-323994-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-323994-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-323994-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-323994-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-323994-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, TE Store and Farnell have stock available or on a lead time for 8-323994-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-323994-3 often in real-time on the comparison pages.
What if I can't find stock of 8-323994-3?
You can fill out our help required form which you can use to request a quote for 8-323994-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.