Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Insulation Sleeve Material | Nylon |
Splice Material | Copper |
Weight per Piece | 4.404g |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Wire Insulation Diameter (Max) | .22in, 5.59mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Sealable | No |
Serrated | Yes |
Splice Terminal 10-12AWG 42.06mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-320570-5?
Additional datasheets, footprints and schematics for 8-320570-5 are listed on our Part Details page. You can also find images and similar parts to 8-320570-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320570-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320570-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320570-5 fall under?
The 8-320570-5 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-320570-5 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320570-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320570-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320570-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 8-320570-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320570-5 often in real-time on the comparison pages.
What if I can't find stock of 8-320570-5?
You can fill out our help required form which you can use to request a quote for 8-320570-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.