Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 80A |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 5.1kA |
Operating Temperature Max | 150°C |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 82CNQ030APBF.?
Additional datasheets, footprints and schematics for 82CNQ030APBF. are listed on our Part Details page. You can also find images and similar parts to 82CNQ030APBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82CNQ030APBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82CNQ030APBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82CNQ030APBF. fall under?
The 82CNQ030APBF. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to 82CNQ030APBF. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82CNQ030APBF. you can contact the distributor directly for product support, shipping queries etc.
Is the 82CNQ030APBF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 82CNQ030APBF. have stock available?
There is no stock from authorised distributors for 82CNQ030APBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82CNQ030APBF. often in real-time on the comparison pages.
What if I can't find stock of 82CNQ030APBF.?
You can fill out our help required form which you can use to request a quote for 82CNQ030APBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.