Status: | Unknown |
---|---|
Series: | LBB Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 8200µF |
---|---|
Voltage Rating | 35V |
AE Capacitor Case | Radial Can |
Product Range | LBB Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 8200Uf, 35V, 20%, Snap-In | Newark Electronics |
Where can I find additional details, specifications and documents for a 828LBB035M2BF?
Additional datasheets, footprints and schematics for 828LBB035M2BF are listed on our Part Details page. You can also find images and similar parts to 828LBB035M2BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828LBB035M2BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828LBB035M2BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828LBB035M2BF fall under?
The 828LBB035M2BF is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 828LBB035M2BF when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828LBB035M2BF you can contact the distributor directly for product support, shipping queries etc.
Is the 828LBB035M2BF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 828LBB035M2BF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 828LBB035M2BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828LBB035M2BF often in real-time on the comparison pages.
What if I can't find stock of 828LBB035M2BF?
You can fill out our help required form which you can use to request a quote for 828LBB035M2BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.