Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 12V |
Rotational Speed Max | 54rpm |
Torque Max | 2N-m |
Power Rating | 3.9W |
Gear Ratio TO | 1 |
Motor Size | 32mm |
External Length | 79.6mm |
Body Diameter | 32.2mm |
Geared DC motor,54rpm 12V | RS |
Geared Dc Motor, 0Vdc To 12Vdc, 54Rpm | Newark Electronics |
Crouzet DC Geared Motor, Brushed, 12 V dc, 2 Nm, 54 rpm, 3 W | Crouzet 82869006 | RS Americas |
Where can I find additional details, specifications and documents for a 82869006?
Additional datasheets, footprints and schematics for 82869006 are listed on our Part Details page. You can also find images and similar parts to 82869006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82869006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82869006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82869006 fall under?
The 82869006 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Geared Motors.
Can I view similar or alternative parts?
You can view similar parts to 82869006 when available in the DC Geared Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82869006 you can contact the distributor directly for product support, shipping queries etc.
Is the 82869006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82869006 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 82869006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82869006 often in real-time on the comparison pages.
What if I can't find stock of 82869006?
You can fill out our help required form which you can use to request a quote for 82869006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.