Status: | Unknown |
---|---|
Series: | AVG Series |
RoHS: | Compliant |
Capacitance | 820µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can |
Product Range | AVG Series |
ESR | 0.2426ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Capacitance Tolerance | ± 20% |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor, 820Uf, 16V, Radial | Newark Electronics |
ALUMINUM POLYMER CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 827AVG016MFBJ?
Additional datasheets, footprints and schematics for 827AVG016MFBJ are listed on our Part Details page. You can also find images and similar parts to 827AVG016MFBJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827AVG016MFBJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827AVG016MFBJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827AVG016MFBJ fall under?
The 827AVG016MFBJ is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 827AVG016MFBJ when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827AVG016MFBJ you can contact the distributor directly for product support, shipping queries etc.
Is the 827AVG016MFBJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 827AVG016MFBJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for 827AVG016MFBJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827AVG016MFBJ often in real-time on the comparison pages.
What if I can't find stock of 827AVG016MFBJ?
You can fill out our help required form which you can use to request a quote for 827AVG016MFBJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.