Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 24V |
Rotational Speed Max | 5800rpm |
Torque Max | 40mN-m |
Power Rating | 30W |
Gear Ratio TO | 1 |
Motor Size | 35.8mm |
External Length | 57mm |
Geared Motor, 20W, 5800Rpm, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 82740402?
Additional datasheets, footprints and schematics for 82740402 are listed on our Part Details page. You can also find images and similar parts to 82740402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82740402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82740402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82740402 fall under?
The 82740402 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Geared Motors.
Can I view similar or alternative parts?
You can view similar parts to 82740402 when available in the DC Geared Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82740402 you can contact the distributor directly for product support, shipping queries etc.
Is the 82740402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82740402 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 82740402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82740402 often in real-time on the comparison pages.
What if I can't find stock of 82740402?
You can fill out our help required form which you can use to request a quote for 82740402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.