Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Width | .642in, 16.3mm |
Length | 48mm, 1.89in |
Height | 22mm, .866in |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Row-to-Row Spacing | 5mm, .197in |
Connector Style | Housing for female terminals |
Conn Housing RCP 12 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 827230-1?
Additional datasheets, footprints and schematics for 827230-1 are listed on our Part Details page. You can also find images and similar parts to 827230-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827230-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827230-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827230-1 fall under?
The 827230-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 827230-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827230-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 827230-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827230-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 827230-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827230-1 often in real-time on the comparison pages.
What if I can't find stock of 827230-1?
You can fill out our help required form which you can use to request a quote for 827230-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.