Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Positions | 12 |
Number of Rows | 2 |
Number of Signal Positions | 12 |
Tab Width | .118in, 3mm |
Tab Thickness | .031in, .8mm |
Interface Plating | Gold (Au) |
Width | 1.102in, 28mm |
Profile Height from PCB | 17.7mm, .697in |
Length | 43.8mm, 1.7244in |
Centerline (Pitch) | .197in, 5mm |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Locking Interface | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Type | Tray |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 827229-3?
Additional datasheets, footprints and schematics for 827229-3 are listed on our Part Details page. You can also find images and similar parts to 827229-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 827229-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 827229-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 827229-3 fall under?
The 827229-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 827229-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 827229-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 827229-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 827229-3 have stock available?
There is no stock from authorised distributors for 827229-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 827229-3 often in real-time on the comparison pages.
What if I can't find stock of 827229-3?
You can fill out our help required form which you can use to request a quote for 827229-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.