Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
207
in stock
|
Buy Now | |
Schukat Electronic
from US$1.79
|
475
in stock
|
Buy Now | |
element14
from US$1.73
|
207
in stock
|
Buy Now | |
RS
from US$1.87
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
27
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 80 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 56 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 28 |
Rated Ripple Current (Rms) (mA) | 980 |
Rated Voltage (V) | 80 |
Leakage Current (Max.) (μA) | 224 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.6 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 3100 |
Weight (Typ.) (g) | 1.32 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 980 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 28 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 224 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.32 |
OS-CON SXV 56uF 80V 10x12.6mm | Schukat Electronic |
CAP, 56UF, 80V, ALU ELEC, POLYMER, SMD | element14 |
Aluminium Polymer Capacitor 80VDC 56uF | RS |
Cap, 56Uf, 80V, Alu Elec, Polymer, Smd | Newark Electronics |
Aluminum Organic Polymer Capacitors 80VDC 56uF 20% 28mOhms SMD | Future Electronics |
Aluminum Polymer Capacitor, 56 uF, 80 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 56 uF, 80 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 80SXV56M?
Additional datasheets, footprints and schematics for 80SXV56M are listed on our Part Details page. You can also find images and similar parts to 80SXV56M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80SXV56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80SXV56M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80SXV56M fall under?
The 80SXV56M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SXV Series.
Can I view similar or alternative parts?
You can view similar parts to 80SXV56M when available in the SXV Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80SXV56M you can contact the distributor directly for product support, shipping queries etc.
Is the 80SXV56M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80SXV56M have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 80SXV56M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80SXV56M often in real-time on the comparison pages.
What if I can't find stock of 80SXV56M?
You can fill out our help required form which you can use to request a quote for 80SXV56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.