Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C21384-000,
AMPS-8-0640917-1 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,260
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
5,155
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
4,000
in stock
|
Buy Now | |
element14
from US$0.29
|
2,560
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
2,273
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,260
in stock
|
Buy Now | |
TE Store
from US$0.63
|
2,155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
1,546
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Mating Tab Thickness | .02in, .51mm |
Overall Length | .8in, 20.356mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 22-18 187 | Heilind Electronics |
FEMALE DISCONNECT, 0.187", 22-18AWG | element14 |
Red Insulated Crimp Receptacle 4.75 x 0.51mm 22 to 18 AWG Tin Plated 640917 | TE Connectivity 8-640917-1 | RS Americas |
Female Disconnect, 0.187", 22-18Awg | Newark Electronics |
RECEPT,PIDG FASTON 22-18 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 4.75 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 8-640917-1 | Internal Number: 8-640917-1 | Alias Number: AMPS-8-0640917-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 18-22AWG F 20.32mm 5.84mm Tin Loose Piece | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 187 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 8-640917-1?
Additional datasheets, footprints and schematics for 8-640917-1 are listed on our Part Details page. You can also find images and similar parts to 8-640917-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-640917-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-640917-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-640917-1 fall under?
The 8-640917-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-640917-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-640917-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-640917-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-640917-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, element14, RS Americas and Newark Electronics have stock available or on a lead time for 8-640917-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-640917-1 often in real-time on the comparison pages.
What if I can't find stock of 8-640917-1?
You can fill out our help required form which you can use to request a quote for 8-640917-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.