Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0034146-1,
A27971-000 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.81
|
No stock
|
Buy Now | |
TE Store
from US$0.73
|
381
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$62.39
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now |
Weight per Piece | 1.514g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 20.55mm, .81in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box & Carton |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-043 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 8-34146-1 | Internal Number: 8-34146-1 | Alias Number: A27971-000 | TE Connectivity | TE Store |
Terminals Pvc-Ring 22-16 Red #8 M4+ Rohs Compliant: Yes |Amp Te Connectivity 8-34146-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Box | Avnet America |
TERMINAL, RING TONGUE, #10, CRIMP, RED | element14 |
TE Connectivity PG R 22-16 COMM 22-18 MIL 10 Terminals P | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 8-34146-1?
Additional datasheets, footprints and schematics for 8-34146-1 are listed on our Part Details page. You can also find images and similar parts to 8-34146-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34146-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34146-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34146-1 fall under?
The 8-34146-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34146-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34146-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34146-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34146-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 8-34146-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34146-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34146-1?
You can fill out our help required form which you can use to request a quote for 8-34146-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.