Prices starting from US$0.56
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.98 |
16,490
|
Buy Now | |
Newark Electronics | US$0.93 |
16,490
|
Buy Now | |
Rapid Electronics | US$0.75 |
16,490
|
Buy Now | |
Chip One Stop | US$0.56 |
16,490
|
Buy Now | |
Farnell | US$0.86 |
13,243
|
Buy Now | |
TE Store | US$0.85 |
1,115
|
Buy Now | |
Future Electronics | US$0.66 |
-
|
Buy Now | |
Avnet America | US$0.57 |
-
|
Buy Now | |
RS Americas | US$0.74 |
-
|
Buy Now |
Color | Red |
---|---|
Plating Material | Tin |
Insulation Sleeve Material | Vinyl |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | 3.05mm, .12in |
Wire Size | .3 â 1.42mm², 509 â 3260CMA, 22 â 16AWG |
Government Qualified | No |
Military Category | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Splice Type | Butt Splice |
Product Type | Splice |
Insulated | Yes |
Serrated | Yes |
Sealable | No |
Support Style | Insulation Support |
Pg Butt Splc 22-16Comm22-18Mil |Amp Te Connectivity 8-34067-1 | Newark Electronics |
TE Connectivity PG BUTT SPLC 22-16COMM22-18MIL Terminals | Distrelec |
PG BUTT SPLC 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 â 16 AWG Wire Size: .26 â 1.65 mm² Sealable: No Compatible Insulation Diameter Range: .12 in Butt Splice 22 â 16 AWG .26 â 1.65 mm² | Electrical Wire Splice | Part Number: 8-34067-1 | Internal Number: 8-34067-1 | TE Connectivity | TE Store |
Plasti-Grip 22-16 AWG Standard Insulated Butt Splice Connector | Future Electronics |
Splice Terminal 16-22AWG 27.05mm Tin Loose Piece | Avnet America |
Pg Butt Splc 22-16Comm22-18Mil | TE Connectivity 8-34067-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-34067-1?
Additional datasheets, footprints and schematics for 8-34067-1 are listed on our Part Details page. You can also find images and similar parts to 8-34067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34067-1 fall under?
The 8-34067-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34067-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34067-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-34067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34067-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34067-1?
You can fill out our help required form which you can use to request a quote for 8-34067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.