Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Weight per Piece | .797g |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | 3.51mm, .138in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .846in, 21.48mm |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG RECT 22-16COMM 22-18MIL 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Rectangular Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Rectangular Tongue Terminal | Part Number: 8-33476-1 | Internal Number: 8-33476-1 | TE Connectivity | TE Store |
Pidg Rect 22-16Comm 22-18Mil 6 |Amp Te Connectivity 8-33476-1 | Newark Electronics |
Spade Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
PIDG, Rect 22-16Comm 22-18Mil 6 | TE Connectivity 8-33476-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-33476-1?
Additional datasheets, footprints and schematics for 8-33476-1 are listed on our Part Details page. You can also find images and similar parts to 8-33476-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-33476-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-33476-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-33476-1 fall under?
The 8-33476-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-33476-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-33476-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-33476-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-33476-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-33476-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-33476-1 often in real-time on the comparison pages.
What if I can't find stock of 8-33476-1?
You can fill out our help required form which you can use to request a quote for 8-33476-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.