Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .614g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .093in, 2.36mm |
Wire Size | .326 â 1.31mm², 509 â 3260CMA, 22 â 16AWG |
Overall Length | .7272in, 18.47mm |
Wire Insulation Diameter | .105 â .14in, 2.667 â 3.556mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #2, M2 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
PIDG SPD 22-16COMM 22-18MIL 2 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 â 16 AWG Wire Size: .326 â 1.31 mm² Wire Size: 509 â 3260 CMA Stud Size: M2 #2 Spade Tongue Terminal 22 â 16 AWG .326 â 1.31 mm² 509 â 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 8-328394-1 | Internal Number: 8-328394-1 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #2, CRIMP, RED | Farnell |
Terminal, Spade/Fork, #2, Crimp, Red | Newark Electronics |
PIDG 22-16 AWG Straight Closed Barrel Insulation Support Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-22AWG 18.47mm 4.62mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M2 |
Stud Size - Imperial | #2 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-328394-1?
Additional datasheets, footprints and schematics for 8-328394-1 are listed on our Part Details page. You can also find images and similar parts to 8-328394-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-328394-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-328394-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-328394-1 fall under?
The 8-328394-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-328394-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-328394-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-328394-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-328394-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 8-328394-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-328394-1 often in real-time on the comparison pages.
What if I can't find stock of 8-328394-1?
You can fill out our help required form which you can use to request a quote for 8-328394-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.