Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$100.30
|
No stock
|
Buy Now | |
TE Store
from US$1.46
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
138
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
138
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
element14
from US$109.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Accepts Wire Insulation Diameter Range | 2.67 – 3.56mm, .105 – .14in |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 100 |
実装方法 | Box |
Sealable | No |
Insulated | Yes |
Operating Temperature (Max) | 105°C, 221°F |
KN DISC,PIDG22-16COMM,22-18MIL Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .14 in Compatible Insulation Diameter (Max): 3.56 mm Wire Size: 22 – 16 AWG Tin With .14" 3.56 mm | Pidg Knife Disconnect Splice | Part Number: 8-32446-1 | Internal Number: 8-32446-1 | 22 – 16 AWG | TE Connectivity | TE Store |
Kn Disc,pidg22-16Comm,22-18Mil |Amp Te Connectivity 8-32446-1 | Newark Electronics |
KN DISC PIDG22-16COMM 22-18MIL | Rapid Electronics |
TE Connectivity - AMP KN DISCPIDG22-16COMM22-18MIL | Distrelec |
PIDG 22-16 AWG Closed Barrel Insulation Support Splice Terminal | Future Electronics |
Splice Terminal 16-22AWG 22.3mm Tin Loose Piece | Avnet America |
Kn Disc, Pidg22-16Comm,22-18Mil | TE Connectivity 8-32446-1 | RS Americas |
TERMINAL, KNIFE DISCONNECT SPLICE, RED | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Terminal Type | Knife Disconnect Splice |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 8-32446-1?
Additional datasheets, footprints and schematics for 8-32446-1 are listed on our Part Details page. You can also find images and similar parts to 8-32446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32446-1 fall under?
The 8-32446-1 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-32446-1 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32446-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-32446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32446-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32446-1?
You can fill out our help required form which you can use to request a quote for 8-32446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.