Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,480
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
1,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,480
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
1,480
in stock
|
Buy Now | |
TE Store
from US$0.83
|
842
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
element14
from US$27.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .691g |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .737in, 18.72mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Shape Description | SPADE-024 |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Pidg Spdflg 22-16Comm22-18Mil6 |Amp Te Connectivity 8-322777-1 | Newark Electronics |
TE Connectivity - AMP PIDG SPDFLG 22-16COMM22-18MIL6 | Distrelec |
SPADE TONGUE TERMINAL, 3.68MM, RED/22AWG | Farnell |
PIDG SPDFLG 22-16COMM22-18MIL6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spade Flange Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 8-322777-1 | Internal Number: 8-322777-1 | TE Connectivity | TE Store |
Flanged Spade Tongue Terminal 16-22AWG 18.72mm 6.35mm Tin Loose Piece | Avnet America |
PIDG, Spdflg 22-16Comm22-18Mil6 | TE Connectivity 8-322777-1 | RS Americas |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-322777-1?
Additional datasheets, footprints and schematics for 8-322777-1 are listed on our Part Details page. You can also find images and similar parts to 8-322777-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-322777-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-322777-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-322777-1 fall under?
The 8-322777-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-322777-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-322777-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-322777-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-322777-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-322777-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-322777-1 often in real-time on the comparison pages.
What if I can't find stock of 8-322777-1?
You can fill out our help required form which you can use to request a quote for 8-322777-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.