Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
7,005
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
23,500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
9,750
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
7,250
in stock
|
Buy Now | |
Boersig
from US$1.01
|
7,000
in stock
|
Buy Now | |
TE Store
from US$2.93
|
6,390
in stock
|
Buy Now | |
Farnell
from US$1.89
|
1,886
in stock
|
Buy Now | |
element14
from US$2.07
|
1,866
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
1,250
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
408
in stock
|
Buy Now | |
Conrad
from US$2.39
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,750
in stock
|
Buy Now | |
Avnet America
-
|
190
in stock
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Ejection Latches | Without |
Number of Positions | 16 |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Design | Press-Fit |
Connector Height | .27in, 6.8mm |
Wire Size | 28AWG, .08 – .09mm² |
Connector Length | .937in, 23.8mm |
コネクタの高さ | 6.8mm |
Accepts Wire Insulation Diameter Range | .035 – .039in, .8 – 1mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Polarization | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Header Type | Shrouded |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Plug |
Type of Connector | Male-On-Wire |
Wire/Cable Type | Ribbon Cable |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C |
16P MALE IDC MICRO-MATCH | TTI Europe |
TE 8-215083-6 Micro-match Connector Male IDC Cable Mount Tin 2 x 8P Red | Rapid Electronics |
16 Position Red 1.27 mm Pitch 28 AWG Cable to Board Free Hanging Plug Connector | Future Electronics |
16 way micro-match cable plug,1.27mm | RS |
MICRO-MATCH MOW.16P Connector System: Cable-to-Board Number of Positions: 16 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Cable-to-Board 16 1.27 mm .05" | Male-On-Wire Connector & Micro-Match | Part Number: 8-215083-6 | Internal Number: 8-215083-6 | TE Connectivity | TE Store |
CONNECTOR, MALE, 16WAY | Farnell |
Wire-To-Board Connector, Micro-Match Series, Idc/Idt, Plug, 16, 1.27 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 8-215083-6 | Newark Electronics |
TE Connectivity Male cable connector, 16Contacts, Male | Distrelec |
One of the smallest 1.27 mm ribbon cable system. Robust design with separate contact spring functions for positioning and contact spring contacting. Particularly suitable for portable devices and uses under vibration. | Conrad |
Conn IDC Connector M 16 POS 2.54mm IDT RA Cable Mount Box | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | Red |
Connector Mounting Orientation | Cable |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | Thermoplastic Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | IDC / IDT |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 8-215083-6?
Additional datasheets, footprints and schematics for 8-215083-6 are listed on our Part Details page. You can also find images and similar parts to 8-215083-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-215083-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-215083-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-215083-6 fall under?
The 8-215083-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-215083-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-215083-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-215083-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-215083-6 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, RS and Boersig have stock available or on a lead time for 8-215083-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-215083-6 often in real-time on the comparison pages.
What if I can't find stock of 8-215083-6?
You can fill out our help required form which you can use to request a quote for 8-215083-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.