Prices starting from US$1.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.78 |
1,345
|
Buy Now | |
TTI Europe | US$1.46 |
36,000
|
Buy Now | |
TE Store | US$4.07 |
2,646
|
Buy Now | |
Rapid Electronics | US$2.88 |
1,800
|
Buy Now | |
Chip One Stop | US$1.39 |
1,740
|
Buy Now | |
Newark Electronics | US$2.64 |
998
|
Buy Now | |
element14 | US$2.56 |
998
|
Buy Now | |
Farnell | US$2.16 |
998
|
Buy Now | |
Future Electronics | US$2.36 |
581
|
Buy Now | |
Transfer Multisort Elektronik | US$2.08 |
200
|
Buy Now | |
Avnet Abacus | - |
11,700
|
Buy Now | |
Compona | - |
285
|
Buy Now | |
Avnet America | US$1.79 |
-
|
Buy Now | |
RS Americas | US$1.77 |
-
|
Buy Now | |
Boersig | US$1.96 |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
コネクタの高さ | 5.3mm |
Connector Height | .21in, 5.3mm |
Connector Length | 22.4mm, .881in |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Housing Material | PA 4.6 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
Circuit Application | Signal |
For Use With | Male-In-Wire/Male-On-Board |
Solder Process Feature | Board Standoff |
Assembly Process Feature | Vacuum Tape |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 900 |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Connector Type | Connector Assembly |
Header Type | Shrouded |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Female-on-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
16P SMT FMALE TOP ENTRY | TTI Europe |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 16 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 8-188275-6 | Internal Number: 8-188275-6 | TE Connectivity | TE Store |
TE 8-188275-6 Micro-match Connector Female PCB Mount Vertical SMD Tin 2 x 8P Red | Rapid Electronics |
16 way surface mount socket,1.27mm pitch | RS |
Connector, Rcpt, 16Pos, 1Row, 1.27Mm | Newark Electronics |
SOCKET, SMD, 16WAY | element14 |
Micro-MaTch 16 Position 1.27 mm Pitch Female on Board Connector | Future Electronics |
Micro-MaTch | Transfer Multisort Elektronik |
Conn FFC Connector SKT 16 POS 2.54mm Solder ST SMD T/R | Avnet Abacus |
16 way surface mount socket,1.27mm pitch | TE Connectivity 8-188275-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 50mohm |
Contact Termination | Surface Mount Vertical |
Lead Spacing | 1.27mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 230V |
Wire Size AWG Max | 28AWG |
Where can I find additional details, specifications and documents for a 8-188275-6?
Additional datasheets, footprints and schematics for 8-188275-6 are listed on our Part Details page. You can also find images and similar parts to 8-188275-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-188275-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-188275-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-188275-6 fall under?
The 8-188275-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-188275-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-188275-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-188275-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-188275-6 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 8-188275-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-188275-6 often in real-time on the comparison pages.
What if I can't find stock of 8-188275-6?
You can fill out our help required form which you can use to request a quote for 8-188275-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.