Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
1,481
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
2,700
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
2,700
in stock
|
Buy Now | |
TE Store
from US$3.79
|
1,693
in stock
|
Buy Now | |
element14
from US$1.88
|
1,481
in stock
|
Buy Now | |
Schukat Electronic
from US$1.81
|
130
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$1.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
コネクタの高さ | 5.3mm |
Connector Height | .21in, 5.3mm |
Connector Length | 22.4mm, .881in |
Row-to-Row Spacing | 1.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Housing Material | PA 4.6 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Locking Latch | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
For Use With | Male-In-Wire/Male-On-Board |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 900 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Header Type | Shrouded |
Connector System | Board-to-Board |
Type of Connector | Female-on-Board |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Micro-Match Smd Fte Rohs Compliant: Yes |Amp Te Connectivity 1-188275-6 | Newark Electronics |
TE Connectivity - AMP Micro-Match FOB 16P TOP ENTRY SMT | Distrelec |
CONN, RCPT, 16POS, 2ROW, SMT | Farnell |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 16 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 1-188275-6 | Internal Number: 1-188275-6 | TE Connectivity | TE Store |
CONN, RCPT, 16POS, 2ROW, 1.27MM | element14 |
SMD Connector Female 16-Pole | Schukat Electronic |
Conn FFC Connector F 16 POS 2.54mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-188275-6?
Additional datasheets, footprints and schematics for 1-188275-6 are listed on our Part Details page. You can also find images and similar parts to 1-188275-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-188275-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-188275-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-188275-6 fall under?
The 1-188275-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-188275-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-188275-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-188275-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-188275-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-188275-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-188275-6 often in real-time on the comparison pages.
What if I can't find stock of 1-188275-6?
You can fill out our help required form which you can use to request a quote for 1-188275-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.