Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1625971-2 |
Prices starting from US$1.86
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 51 x 28 x 15mm |
Resistance | .22Ω |
Voltage Rating | 500 VDC |
Power Rating | 25W |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Element Material | Metal Clad |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Solder Lug |
Temperature Coefficient | ±50ppm/°C |
Resistor: wire-wound | Transfer Multisort Elektronik |
RES, WIREWOUND, 0R22, 25W, SOLDER | element14 |
Wirewound Resistors-Chassis Mount Hsa25 R22 5% |Amp Te Connectivity 8-1625971-2 | Newark Electronics |
Resistor, 220 Milliohm, ± 5%, 25 W, Wirewound, Power, Solder Lug | Avnet America |
Resistor, 220 Milliohm, � 5%, 25 W, Wirewound, Power, Solder Lug | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1625971-2?
Additional datasheets, footprints and schematics for 8-1625971-2 are listed on our Part Details page. You can also find images and similar parts to 8-1625971-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1625971-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1625971-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1625971-2 fall under?
The 8-1625971-2 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 8-1625971-2 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1625971-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1625971-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1625971-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 8-1625971-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1625971-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1625971-2?
You can fill out our help required form which you can use to request a quote for 8-1625971-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.