1630019-1 Part Information

Details for 1630019-1 by TE Connectivity

Passive Components>Resistors>Chassis Panel Mount Resistors

Part Downloads

Part Specifications

Lead Type Fixed
Number of Resistors 1
Dimensions 143 x 73 x 42mm
Voltage Rating 1900 VAC
Power Rating 200W
Resistance 100Ω
Tolerance 5%
Resistance Class Up to 1kΩ
Mount Style Chassis Mount
Packaging Method Loose Piece - Tray
Resistor Type Power Resistor
Element Material Aluminum
Element Type Wirewound
Termination Type M6 Threaded Stud
Number of Terminations 2
Temperature Coefficient ±50ppm/°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 1630019-1
Product Code: H678
Global Product Line: LV1
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • HSC200 100R 5% | Newark Electronics
  • Res Wirewound 100 Ohm 5% 200W Aluminum Housed AXL Flange Mount | Avnet America
  • Resistor: wire-wound; with heatsink; screw; 100Ω; 200W; ±5% | Transfer Multisort Elektronik
  • Res Wirewound 100 Ohm 5% 200W Aluminum Housed AXL Flange Mount | Avnet Europe
  • 100 OHM 5% 200W | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1630019-1?

Additional datasheets, footprints and schematics for 1630019-1 are listed in our Part Details tab. You can also find the 1630019-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1630019-1 in the Pricing & Inventory tab next to part details. You can view 1630019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1630019-1 fall under?

The 1630019-1 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1630019-1 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1630019-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1630019-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1630019-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Avnet Europe and TTI Europe have stock available or on a lead time for 1630019-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1630019-1 often in real-time on the comparison pages.

What if I can't find stock of 1630019-1?

You can fill out our help required form which you can use to request a quote for 1630019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1630019-1

Loading...
Loading Results for 1630019-1
We use cookies to improve your experience. See our privacy policy.
Okay