Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1625984-1 |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.49
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.87
|
288
in stock
|
Buy Now | |
Rapid Electronics
from US$5.47
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
TTI Europe
from US$3.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 72.5 x 30 x 17mm |
Power Rating | 50W |
Resistance | 15Ω |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Voltage Rating | 1250 VDC |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Solder Lug |
Temperature Coefficient | ±50ppm/°C |
Resistor: wire-wound | Transfer Multisort Elektronik |
Wirewound Resistors - Chassis Mount Hsa50 15R 5% |Amp Te Connectivity 1-1625984-1 | Newark Electronics |
Wirewound Resistors-Chassis Mount HSA50 15R 5% | Rapid Electronics |
Resistor, 15 Ohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
15 OHM 5% 50W | TTI Europe |
Resistor Wirewound 15 Ohm 5% 50W �50ppm/�C Aluminum Housed Solder Lug Tray/Loose | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1625984-1?
Additional datasheets, footprints and schematics for 1-1625984-1 are listed on our Part Details page. You can also find images and similar parts to 1-1625984-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1625984-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1625984-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1625984-1 fall under?
The 1-1625984-1 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1625984-1 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1625984-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1625984-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1625984-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1625984-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1625984-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1625984-1?
You can fill out our help required form which you can use to request a quote for 1-1625984-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.