Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.18
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$21.15
|
54
in stock
|
Buy Now | |
element14
from US$19.37
|
54
in stock
|
Buy Now | |
TE Store
from US$21.92
|
41
in stock
|
Buy Now | |
RS Americas
from US$17.46
|
23
in stock
|
Buy Now | |
Avnet America
from US$15.01
|
-
|
Buy Now | |
Boersig
from US$16.88
|
-
|
Buy Now | |
TTI Europe
from US$14.70
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Reverse Numbering | With |
Keying | A |
Number of Signal Positions | 37 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Body Orientation | Straight |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 21 |
Packaging Method | Tray |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CIRCULAR CONNECTOR, RECEPTACLE, 23-37, PANEL | Farnell |
Circular Connector, Receptacle, 23-37, Panel | Newark Electronics |
CPC RECPT,SIZE 23-37 W/INSERTS Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 787610-1 | Internal Number: 787610-1 | TE Connectivity | TE Store |
Connector Housing CPC Recept. Assy 37Pos Sz 23 Series 1 Panel Mnt Std Sex | TE Connectivity 787610-1 | RS Americas |
Conn CPC PIN 37 POS Crimp ST Panel Mount 37 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 787610-1?
Additional datasheets, footprints and schematics for 787610-1 are listed on our Part Details page. You can also find images and similar parts to 787610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 787610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 787610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 787610-1 fall under?
The 787610-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 787610-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 787610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 787610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 787610-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TE Store and RS Americas have stock available or on a lead time for 787610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 787610-1 often in real-time on the comparison pages.
What if I can't find stock of 787610-1?
You can fill out our help required form which you can use to request a quote for 787610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.