Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.13
|
82
in stock
|
Buy Now | |
element14
from US$10.14
|
198
in stock
|
Buy Now | |
Farnell
from US$9.69
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
175
in stock
|
Buy Now | |
TE Store
from US$16.07
|
170
in stock
|
Buy Now | |
RS Americas
from US$10.30
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$13.90
|
3
in stock
|
Buy Now | |
Avnet America
from US$8.31
|
-
|
Buy Now | |
Boersig
from US$10.03
|
-
|
Buy Now | |
Distrelec
from US$11.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 37 |
Reverse Numbering | Without |
Number of Signal Positions | 37 |
Keying | A |
Contact Protection | With |
Contact Current Rating (Max) | 13A |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
Housing Color | Black |
Shell Size | 23 |
VDE Tested | No |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Panel Mount Feature Type | Flange |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Small Pack |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Shell Type | All Plastic |
Shielded | No |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CIRCULAR CONN, PLUG, 37POS, CABLE | element14 |
Circular Conn, Plug, 37Pos, Crimp | Newark Electronics |
CPC PLUG,SZ 23-37,SMALL PACK Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Circular Power Connector | Part Number: 206150-2 | Internal Number: 206150-2 | TE Connectivity | TE Store |
Housing Plug 37 way Socket size 23 CPC | RS |
Cable Mount Connector Plug Female Contacts 37 Pole | TE Connectivity 206150-2 | RS Americas |
Conn CPC SKT 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
CST PLUG,SZ 23-37,SMALL PACK | Boersig |
TE Connectivity - AMP Connector CPC PLUGSZ 23-37SMALL PACK | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206150-2?
Additional datasheets, footprints and schematics for 206150-2 are listed on our Part Details page. You can also find images and similar parts to 206150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206150-2 fall under?
The 206150-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206150-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206150-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TE Store and RS have stock available or on a lead time for 206150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206150-2 often in real-time on the comparison pages.
What if I can't find stock of 206150-2?
You can fill out our help required form which you can use to request a quote for 206150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.