Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.92
|
41
in stock
|
Buy Now | |
TE Store
from US$11.46
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.21
|
11
in stock
|
Buy Now | |
RS Americas
from US$6.36
|
10
in stock
|
Buy Now | |
TTI Europe
from US$7.79
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
-
|
Buy Now | |
Avnet America
from US$5.93
|
-
|
Buy Now | |
element14
from US$6.65
|
-
|
Buy Now | |
Boersig
from US$8.29
|
-
|
Buy Now | |
Distrelec
from US$6.96
|
-
|
Buy Now | |
Farnell
from US$6.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 37 |
Number of Positions | 37 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Nylon 6/6 GF |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG ASSEMBLY SIZE 23-37 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Circular Power Connector | Part Number: 206150-3 | Internal Number: 206150-3 | TE Connectivity | TE Store |
Housing Plug ,series1,37 way skt sz 23 | RS |
Plug | Transfer Multisort Elektronik |
Circular Plastic Connector, Plug Assembly Size 23-37 | TE Connectivity 206150-3 | RS Americas |
Circular Connector, Plug, 23-37, Cable | Newark Electronics |
Conn CPC SKT 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR, PLUG, 23-37, CABLE | element14 |
TE Connectivity - AMP Connector CPC PLUG ASSEMBLY SIZE 23-37 | Distrelec |
CIRCULAR CONN, PLUG, 37POS, CABLE | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 37Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206150-3?
Additional datasheets, footprints and schematics for 206150-3 are listed on our Part Details page. You can also find images and similar parts to 206150-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206150-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206150-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206150-3 fall under?
The 206150-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206150-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206150-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206150-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206150-3 have stock available?
Authorised distributors including TE Store, RS, Transfer Multisort Elektronik, RS Americas and TTI Europe have stock available or on a lead time for 206150-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206150-3 often in real-time on the comparison pages.
What if I can't find stock of 206150-3?
You can fill out our help required form which you can use to request a quote for 206150-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.