Status: | Unknown |
---|---|
Series: | 78xxSR Series |
RoHS: | Unknown |
Prices starting from US$9.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.45
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$9.42
|
32
in stock
|
Buy Now | |
element14
from US$11.99
|
32
in stock
|
Buy Now | |
Future Electronics
from US$10.91
|
-
|
Buy Now | |
Avnet America
from US$14.51
|
-
|
Buy Now | |
TTI Europe
from US$11.25
|
-
|
Buy Now | |
Richardson RFPD
from US$10.26
|
-
|
Buy Now | |
Sager
from US$9.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4.8W |
Output Current Max | 400mA |
Product Range | 78xxSR Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 15V |
Input Voltage DC Max | 36V |
Ic, Step-Down Regulator, Sip-3 | Newark Electronics |
IC, STEP-DOWN REGULATOR, SIP-3 | element14 |
7805SR Series 0.4 A Single Output 12 V DC/DC High-Efficiency Switching Regulator | Future Electronics |
DC/DC Power Supply Single-OUT 12V 0.4A 3-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Non-Isolated DC/DC Converters 4.8W 15-36VIN/12VOUT .4A DC/DC | Sager |
Where can I find additional details, specifications and documents for a 7812SR-C?
Additional datasheets, footprints and schematics for 7812SR-C are listed on our Part Details page. You can also find images and similar parts to 7812SR-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7812SR-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7812SR-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7812SR-C fall under?
The 7812SR-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 7812SR-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7812SR-C you can contact the distributor directly for product support, shipping queries etc.
Is the 7812SR-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7812SR-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 7812SR-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7812SR-C often in real-time on the comparison pages.
What if I can't find stock of 7812SR-C?
You can fill out our help required form which you can use to request a quote for 7812SR-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.