Status: | Unknown |
---|---|
Series: | 78xxSR Series |
RoHS: | Unknown |
Prices starting from US$9.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.45
|
No stock
|
Buy Now | |
Sager
from US$9.68
|
203
in stock
|
Buy Now | |
Avnet America
from US$11.36
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$11.65
|
-
|
Buy Now | |
Future Electronics
from US$10.91
|
-
|
Buy Now | |
element14
from US$11.99
|
-
|
Buy Now | |
TTI Europe
from US$10.40
|
-
|
Buy Now | |
Richardson RFPD
from US$10.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2.5W |
Output Current Max | 500mA |
Product Range | 78xxSR Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 7.5V |
Input Voltage DC Max | 36V |
Non-Isolated DC/DC Converters 2.5W 8-36VIN/5VOUT .5A DC/DC | Sager |
DC/DC Power Supply Single-OUT 5V 0.5A | Avnet America |
Ic, Step-Down Regulator, To-220-3 | Newark Electronics |
7805SR Series 0.5 A Single Output 5 V DC/DC High-Efficiency Switching Regulator | Future Electronics |
IC, STEP-DOWN REGULATOR, TO-220-3 | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 7805SRH-C?
Additional datasheets, footprints and schematics for 7805SRH-C are listed on our Part Details page. You can also find images and similar parts to 7805SRH-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7805SRH-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7805SRH-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7805SRH-C fall under?
The 7805SRH-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 7805SRH-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7805SRH-C you can contact the distributor directly for product support, shipping queries etc.
Is the 7805SRH-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7805SRH-C have stock available?
Authorised distributors including Sager, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 7805SRH-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7805SRH-C often in real-time on the comparison pages.
What if I can't find stock of 7805SRH-C?
You can fill out our help required form which you can use to request a quote for 7805SRH-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.