Status: | Unknown |
---|---|
Series: | 78xxSR Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.656W |
Output Current Max | 500mA |
Product Range | 78xxSR Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 7.5V |
RoHS Compliant | Yes |
DC/DC Power Supply Single-OUT 3.3V 0.5A | Avnet Abacus |
Ic, Step-Down Regulator, Sip-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7803SR-C?
Additional datasheets, footprints and schematics for 7803SR-C are listed on our Part Details page. You can also find images and similar parts to 7803SR-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7803SR-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7803SR-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7803SR-C fall under?
The 7803SR-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Linear Regulator Converters.
Can I view similar or alternative parts?
You can view similar parts to 7803SR-C when available in the DC / DC Linear Regulator Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7803SR-C you can contact the distributor directly for product support, shipping queries etc.
Is the 7803SR-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7803SR-C have stock available?
Authorised distributors including Avnet Abacus and Newark Electronics have stock available or on a lead time for 7803SR-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7803SR-C often in real-time on the comparison pages.
What if I can't find stock of 7803SR-C?
You can fill out our help required form which you can use to request a quote for 7803SR-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.