Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
12,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,950
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Width | .039in, 1mm |
---|---|
Typical Current Rating | 5A |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size | .85mm² |
Wire Size Search | .85mm² |
Wire Insulation Diameter | .055 – .079in, 1.4 – 2mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Package |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Automotive Connectors 0.040 MULTILOCK RCPT | Rapid Electronics |
TE Connectivity 0.040 MULTILOCK RCPT Connector Accessory | Distrelec |
0.040 MULTILOCK RCPT Terminal Type: Receptacle Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 1 mm .039" .64 mm | Multilock & Receptacle And Tab | Part Number: 776181-1 | Internal Number: 776181-1 | TE Connectivity | TE Store |
Automotive Contact, Socket, Crimp, 18Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 776181-1?
Additional datasheets, footprints and schematics for 776181-1 are listed on our Part Details page. You can also find images and similar parts to 776181-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776181-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776181-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776181-1 fall under?
The 776181-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776181-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776181-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776181-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776181-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 776181-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776181-1 often in real-time on the comparison pages.
What if I can't find stock of 776181-1?
You can fill out our help required form which you can use to request a quote for 776181-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.