Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
774185P009,
8-1196028-7 |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.65
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.62
|
882
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.62
|
294
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
Distrelec
from US$4.16
|
-
|
Buy Now | |
Sager
from US$3.30
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Fluid Type | Water |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Cut Length | 1220 – 1245.4mm, 48 – 49in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | QS1500 |
Operating Temperature Range | -40 – 110°C |
Resistant To | Abrasion |
Recovery Temperature | 121°C |
Shrink Temperature (Min) | 70°C |
Flammability | Flame-Retardant |
774185P009 8-1196028-7 | Heilind Electronics |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity 774185P009 | Newark Electronics |
Heat Shrink Tubing & Sleeves QS1500-NO.1-F5-0-STK PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 774185P009?
Additional datasheets, footprints and schematics for 774185P009 are listed on our Part Details page. You can also find images and similar parts to 774185P009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 774185P009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 774185P009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 774185P009 fall under?
The 774185P009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 774185P009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 774185P009 you can contact the distributor directly for product support, shipping queries etc.
Is the 774185P009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 774185P009 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 774185P009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 774185P009 often in real-time on the comparison pages.
What if I can't find stock of 774185P009?
You can fill out our help required form which you can use to request a quote for 774185P009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.